Texas Instruments Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74LXC8T245RHLR

Description
Win Source Part Number: 1256010-SN74LXC8T245 RHLR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.1 V ~ 5.5 V Voltage - VCCB: 1.1 V ~ 5.5 V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LXC8T245RHLR DKR,296-SN74LXC8T245 RHLRCT,296-SN74LXC8T 245RHLRTR Base Product Number: 74LXC8T245
Request a Quote Datasheet
Description
Win Source Part Number: 1256010-SN74LXC8T245 RHLR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.1 V ~ 5.5 V Voltage - VCCB: 1.1 V ~ 5.5 V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LXC8T245RHLR DKR,296-SN74LXC8T245 RHLRCT,296-SN74LXC8T 245RHLRTR Base Product Number: 74LXC8T245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256010-SN74LXC8T245RHLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256010-SN74LXC8T245RHLR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256010-SN74LXC8T245RHLR
Win Source Part Number: 1256010-SN74LXC8T245 RHLR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.1 V ~ 5.5 V Voltage - VCCB: 1.1 V ~ 5.5 V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LXC8T245RHLR DKR,296-SN74LXC8T245 RHLRCT,296-SN74LXC8T 245RHLRTR Base Product Number: 74LXC8T245

Win Source Part Number: 1256010-SN74LXC8T245RHLR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LXC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.1 V ~ 5.5 V
Voltage - VCCB: 1.1 V ~ 5.5 V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (5.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LXC8T245RHLRDKR,296-SN74LXC8T245RHLRCT,296-SN74LXC8T245RHLRTR
Base Product Number: 74LXC8T245

Buy Now
Translators, Level Shifters - SN74LXC8T245RHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74LXC8T245RHLR
Translators, Level Shifters SN74LXC8T245RHLR
Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-VQFN (5.5x3.5)

Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-VQFN (5.5x3.5)

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74LXC8T245RHLR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74LXC8T245RHLR
Logic - Translators, Level Shifters SN74LXC8T245RHLR
8-BIT DUAL-SUPPLY BUS TRANSCEIVE

8-BIT DUAL-SUPPLY BUS TRANSCEIVE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256010-SN74LXC8T245RHLR SN74LXC8T245RHLR SN74LXC8T245RHLR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products