Win Source Part Number: 1256022-SN74LVC1T45Y
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVC
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.65 V ~ 5.5 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Package / Case: 6-UFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC1T45YZTR
Base Product Number: SN74LVC1T
Product Status: Obsolete
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-DSBGA
IC TRNSLTR BIDIRECTIONAL 6DSBGA
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-DSBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256022-SN74LVC1T45YZTR | SN74LVC1T45YZTR-ND | SN74LVC1T45YZTR | SN74LVC1T45YZTR |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |