Texas Instruments High-Performance Analog Translators, Level Shifters SN74LVC1T45DCKTG4

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps SC-70-6
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-37701-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-37701-2-ND
Translators, Level Shifters 296-37701-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256026-SN74LVC1T45DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256026-SN74LVC1T45DCKTG4
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256026-SN74LVC1T45DCKTG4
Win Source Part Number: 1256026-SN74LVC1T45D CKTG4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVC Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC1T45DCKTG4,29 6-37701-6,296-37701- 2,296-37701-1 Base Product Number: 74LVC1T45

Win Source Part Number: 1256026-SN74LVC1T45DCKTG4
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVC
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.65 V ~ 5.5 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC1T45DCKTG4,296-37701-6,296-37701-2,296-37701-1
Base Product Number: 74LVC1T45

Buy Now Datasheet
Translators, Level Shifters - SN74LVC1T45DCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74LVC1T45DCKTG4
Translators, Level Shifters SN74LVC1T45DCKTG4
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps SC-70-6

Buy Now
Logic - Translators, Level Shifters - SN74LVC1T45DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74LVC1T45DCKTG4
Logic - Translators, Level Shifters SN74LVC1T45DCKTG4
IC TRNSLTR BIDIRECTIONAL SC70-6

IC TRNSLTR BIDIRECTIONAL SC70-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-37701-2-ND 1256026-SN74LVC1T45DCKTG4 SN74LVC1T45DCKTG4 SN74LVC1T45DCKTG4
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 999192-74AVC16T245BX,518 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translator ICs - 1905964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type TQFN
Output Type BiCMOS
View Details
SN74GTLPH1645 16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver - 74GTLPH1645DGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
Logic - Translators, Level Shifters - 74LVCH2T45GF,115 - Lingto Electronic Limited
Specs
Logic Family CMOS
Translation Both
View Details