Texas Instruments High-Performance Analog Translators, Level Shifters TXS0104ERGYRG4

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-52842-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-52842-2-ND
Translators, Level Shifters 296-52842-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - TXS0104ERGYRG4 - 937944-TXS0104ERGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0104ERGYRG4
937944-TXS0104ERGYRG4
Logic - Logic - Translators, Level Shifters - TXS0104ERGYRG4 937944-TXS0104ERGYRG4
Manufacturer: Texas Instruments Win Source Part Number: 937944-TXS0104ERGYRG 4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5) Package: 14-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TXS0104 Categories: Integrated Circuits (ICs) Case / Package: 14-VQFN (3.5x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TXS0104ERGYRG4-ND, 296-52842-2, 296-52842-6, 296-52842-1

Manufacturer: Texas Instruments
Win Source Part Number: 937944-TXS0104ERGYRG4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)
Package: 14-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TXS0104
Categories: Integrated Circuits (ICs)
Case / Package: 14-VQFN (3.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TXS0104ERGYRG4-ND, 296-52842-2, 296-52842-6, 296-52842-1

Buy Now Datasheet
Translators, Level Shifters - TXS0104ERGYRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXS0104ERGYRG4
Translators, Level Shifters TXS0104ERGYRG4
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)

Buy Now
Logic - Translators, Level Shifters - TXS0104ERGYRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXS0104ERGYRG4
Logic - Translators, Level Shifters TXS0104ERGYRG4
IC TRNSLTR BIDIRECTIONAL 14VQFN

IC TRNSLTR BIDIRECTIONAL 14VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-52842-2-ND 937944-TXS0104ERGYRG4 TXS0104ERGYRG4 TXS0104ERGYRG4
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - TXS0104ERGYRG4 Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 14-VFQFN Exposed Pad 14-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1921924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Logic - Translators, Level Shifters - MC100EPT22DG - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; LVCMOS, LVTTL
View Details
Logic - Translators, Level Shifters - SN10KHT5578NTG4 - Lingto Electronic Limited
Specs
Logic Family TTL; TTL
View Details
2 suppliers
Translators, Level Shifters - 1727-74AVCH1T45GN,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers