Voltage Level Translator 14-Pin SOIC
Voltage Level Translator 14-Pin SOIC
Voltage Level Translator 14-Pin SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-SOIC
IC TRNSLTR BIDIRECTIONAL 14SOIC
IC, VOLT LEVEL TRANSLATOR, 4BIT, 14SOIC; No. of Inputs:4; Output Current:1mA; Propagation Delay:165ns; No. of Pins:14Pins; Logic Case Style:SOIC; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRANSLTR BIDIRECTIONAL 14SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 7093309 | 7093309P | 296-34699-5-ND | TXS0104ED | 28AH6298 | TXS0104ED | TXS0104ED |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Logic - Translators, Level Shifters | Ic, Volt Level Translator, 4Bit, 14Soic; No. Of Inputs Texas Instruments | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | Translator | Translator | |||||
| Package Type | SOIC; Soic | SOIC; SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Output Type | Open drain | Open Drain; Open Drain | Open Drain; Push-Pull | Open Drain; Open Drain, Push-Pull | |||
| Features | RoHS | RoHS | Auto-direction Sensing | Auto-direction Sensing | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |