DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
180
190
200
210
220
230
238
239
240
241
242
243
244
245
246
247
248
249
250
260
270
280
290
300
310
332
| Product Name | Notes |
|---|---|
| 1W DC/DC-CONVERTER 'ECONOLINE' S | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 2W | |
| DC DC Converter Output - Input | |
| Enclosed AC DC Converters 1 Output 48V 32A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 2 Output 12V 24V 3.7A, 3.7A 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 373 VDC Input | |
| Enclosed AC DC Converters 2 Output 12V 48V 2.3A, 2.3A 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 373 VDC Input | |
| Enclosed AC DC Converters 2 Output 12V 5V 9.2A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 373 VDC Input | |
| Enclosed AC DC Converters 2 Output 24V 48V 2A, 2A 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 373 VDC Input | |
| Enclosed AC DC Converters 2 Output 24V 5V 4.6A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 373 VDC Input | |
| Enclosed AC DC Converters 2 Output 5V 12V 6A, 2A 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 2 Output 5V 12V 6A, 3A 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 2 Output 5V 12V 8A, 4A 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 2 Output 5V 24V 4A, 1.4A 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 2 Output 5V 24V 4A, 2A 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 2 Output 5V 24V 8A, 2A 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Isolated Module DC DC Converter 1 Output 12V 166mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 166mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 166mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 12V 166mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 166mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 166mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 168mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 168mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 168mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 17mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 76mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 28mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input |
| << Prev | Next >> |