RECOM Power, Inc. DC DC Converters RM-0505S/HP

Description
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1515-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1515-5-ND
DC DC Converters 945-1515-5-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RM-0505S/HP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RM-0505S/HP
Power Supplies - Board Mount - DC DC Converters RM-0505S/HP
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site
Dc-Dc Converter, Medical, 5V, 0.05A, Sip; Output Power Max Recom Power - 63X9059 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.05A, Sip; Output Power Max Recom Power
63X9059
Dc-Dc Converter, Medical, 5V, 0.05A, Sip; Output Power Max Recom Power 63X9059
DC-DC CONVERTER, MEDICAL, 5V, 0.05A, SIP; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.05A, SIP; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1515-5-ND RM-0505S/HP 63X9059
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 0.05A, Sip; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - HQA2W120W280V-N07-M - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details