RECOM Power, Inc. DC DC Converters RKZE-1209S

Description
Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RKZE-1209S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RKZE-1209S-ND
DC DC Converters RKZE-1209S-ND
Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power - 62AC9690 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power
62AC9690
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power 62AC9690
DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RKZE-1209S-ND 62AC9690
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.2220 amps 0.2220 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPD-15-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details