Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input
DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:7.05mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RKZE-1512S/H-ND | 62AC9727 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | |
| DC Output Current | 0.1670 amps | 0.1670 amps |
| DC Input Voltage | 13.5 to 16.5 volts |