RECOM Power, Inc. DC DC Converters RKZE-2405S/H

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RKZE-2405S/H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RKZE-2405S/H-ND
DC DC Converters RKZE-2405S/H-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Recom Power - 62AC9743 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Recom Power
62AC9743
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Recom Power 62AC9743
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:4kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:4kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RKZE-2405S/H-ND 62AC9743
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
Power Supply - 4876748 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
DC Output Voltage 160.0 volts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details