RECOM Power, Inc. DC DC Converters RKZ-2412S

Description
Isolated Module DC DC Converter 1 Output 12V 168mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 168mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2574-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2574-ND
DC DC Converters 945-2574-ND
Isolated Module DC DC Converter 1 Output 12V 168mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 168mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.168A; Output Power Max Recom Power - 72Y0049 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.168A; Output Power Max Recom Power
72Y0049
Dc-Dc Converter, Medical, 12V, 0.168A; Output Power Max Recom Power 72Y0049
DC-DC CONVERTER, MEDICAL, 12V, 0.168A; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:168mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIPRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.168A; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:168mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2574-ND 72Y0049
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.168A; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1680 amps 0.1680 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-60-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 5 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details