RECOM Power, Inc. DC DC Converters RK-2405S/H6

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2423-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2423-5-ND
DC DC Converters 945-2423-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RK-2405S/H6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RK-2405S/H6
Power Supplies - Board Mount - DC DC Converters RK-2405S/H6
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Dc-Dc Converter, 5V, 0.2A, Sip; Power Supply Approvals Recom Power - 56Y5627 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A, Sip; Power Supply Approvals Recom Power
56Y5627
Dc-Dc Converter, 5V, 0.2A, Sip; Power Supply Approvals Recom Power 56Y5627
DC-DC CONVERTER, 5V, 0.2A, SIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:7mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A, SIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2423-5-ND RK-2405S/H6 56Y5627
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 0.2A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX40-24T3315 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 to 15.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI245A-NICD - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details