RECOM Power, Inc. DC DC Converters RK-0515S/H6

Description
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2426-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2426-5-ND
DC DC Converters 945-2426-5-ND
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RK-0515S/H6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RK-0515S/H6
Power Supplies - Board Mount - DC DC Converters RK-0515S/H6
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site
Dc-Dc Converter, 15V, 0.066A, Sip; Power Supply Approvals Recom Power - 56Y5617 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.066A, Sip; Power Supply Approvals Recom Power
56Y5617
Dc-Dc Converter, 15V, 0.066A, Sip; Power Supply Approvals Recom Power 56Y5617
DC-DC CONVERTER, 15V, 0.066A, SIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Width:7mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.066A, SIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Width:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2426-5-ND RK-0515S/H6 56Y5617
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 0.066A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
DC Output Current 0.0660 amps 0.0660 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - BB-PS-WDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details