RECOM Power, Inc. DC DC Converters RK-0512S

Description
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1195-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1195-ND
DC DC Converters 945-1195-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RK-0512S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RK-0512S
Power Supplies - Board Mount - DC DC Converters RK-0512S
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.084A; Output Power Max Recom Power - 63X8926 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.084A; Output Power Max Recom Power
63X8926
Dc-Dc Converter, Medical, 12V, 0.084A; Output Power Max Recom Power 63X8926
DC-DC CONVERTER, MEDICAL, 12V, 0.084A; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.084A; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1195-ND RK-0512S 63X8926
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.084A; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details