RECOM Power, Inc. DC DC Converters RK-2405S

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1508-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1508-5-ND
DC DC Converters 945-1508-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RK-2405S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RK-2405S
Power Supplies - Board Mount - DC DC Converters RK-2405S
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Dc-Dc Converter, Medical, 5V, 0.2A, Sip; Output Power Max Recom Power - 63X8970 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.2A, Sip; Output Power Max Recom Power
63X8970
Dc-Dc Converter, Medical, 5V, 0.2A, Sip; Output Power Max Recom Power 63X8970
DC-DC CONVERTER, MEDICAL, 5V, 0.2A, SIP; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10.2mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.2A, SIP; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1508-5-ND RK-2405S 63X8970
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 0.2A, Sip; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-U12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
2 suppliers
DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details