RECOM Power, Inc. DC DC Converters RM-0505S/P

Description
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1516-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1516-5-ND
DC DC Converters 945-1516-5-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RM-0505S/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RM-0505S/P
Power Supplies - Board Mount - DC DC Converters RM-0505S/P
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site
Dc/dc Converter, 0.25W, 5V, 0.05A, Sip; Power Supply Approvals Recom Power - 63X9060 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 0.25W, 5V, 0.05A, Sip; Power Supply Approvals Recom Power
63X9060
Dc/dc Converter, 0.25W, 5V, 0.05A, Sip; Power Supply Approvals Recom Power 63X9060
DC/DC CONVERTER, 0.25W, 5V, 0.05A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 0.25W, 5V, 0.05A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1516-5-ND RM-0505S/P 63X9060
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 0.25W, 5V, 0.05A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10750-12-2u-27703 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 12 amps
View Details