DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
180
190
200
210
220
230
240
241
242
243
244
245
246
247
248
249
250
251
252
260
270
280
290
300
310
332
| Product Name | Notes |
|---|---|
| 0.5A DC/DC-CONVERTER / REGULATED | |
| 100W DC/DC-CONVERTER / REGULATED | |
| 10W DC/DC-CONVERTER 'POWERLINE' | |
| 3W DC/DC-CONVERTER 'POWERLINE' D | |
| 6W DC/DC-CONVERTER 'POWERLINE' D | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 8W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 24V 10W | |
| DC DC CONVERTER 5V 10W | |
| Enclosed AC DC Converters 4 Output 5V 12V -12V 5V 75A, 12A, 4A, 20A 85 ~ 265 VAC Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.4A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.4A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.7A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.7A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.7A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.4A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 3A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 48V 2.1A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 2.1A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 48V 2.1A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 43V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 43V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 56mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 43V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 8.1V - 9.9V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 12V 500mA 15V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 5V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 9V - 36V Input |
| << Prev | Next >> |