RECOM Power, Inc. DC DC Converters RKZE-1215S/P

Description
Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RKZE-1215S/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RKZE-1215S/P-ND
DC DC Converters RKZE-1215S/P-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Recom Power - 62AC9709 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Recom Power
62AC9709
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Recom Power 62AC9709
DC-DC CONVERTER, 15V, 0.133A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:7.05mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.133A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:7.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RKZE-1215S/P-ND 62AC9709
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.1330 amps 0.1330 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers