RECOM Power, Inc. DC DC Converters RKZE-1509S/HP

Description
Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RKZE-1509S/HP-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RKZE-1509S/HP-ND
DC DC Converters RKZE-1509S/HP-ND
Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power - 62AC9720 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power
62AC9720
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power 62AC9720
DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Isolation Voltage:4kVRoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Isolation Voltage:4kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RKZE-1509S/HP-ND 62AC9720
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.2220 amps 0.2220 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-24024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR4-WR2-M-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details