RECOM Power, Inc. DC DC Converters RK-0505S/HP

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1920-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1920-5-ND
DC DC Converters 945-1920-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power - 63X8920 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power
63X8920
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power 63X8920
DC/DC CONVERTER, 1W, 5V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 5V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RK-0505S/HP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RK-0505S/HP
Power Supplies - Board Mount - DC DC Converters RK-0505S/HP
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1920-5-ND 63X8920 RK-0505S/HP
Product Name DC DC Converters Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
5W Isolated DC-DC converters - PXC05-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details