RECOM Power, Inc. DC DC Converters RKZE-0512S

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RKZE-0512S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RKZE-0512S-ND
DC DC Converters RKZE-0512S-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Recom Power - 62AC9670 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Recom Power
62AC9670
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Recom Power 62AC9670
DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:7.05mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:7.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RKZE-0512S-ND 62AC9670
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters - i7A24045A033V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Voltage 3.3 to 28.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI2420AP - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details