RECOM Power, Inc. DC DC Converters RK-1515S

Description
Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1918-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1918-5-ND
DC DC Converters 945-1918-5-ND
Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.066A; Output Power Max Recom Power - 63X8966 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.066A; Output Power Max Recom Power
63X8966
Dc-Dc Converter, Medical, 15V, 0.066A; Output Power Max Recom Power 63X8966
DC-DC CONVERTER, MEDICAL, 15V, 0.066A; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.066A; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RK-1515S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RK-1515S
Power Supplies - Board Mount - DC DC Converters RK-1515S
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1918-5-ND 63X8966 RK-1515S
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.066A; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0660 amps 0.0660 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 2501EL/2301EL - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details