RECOM Power, Inc. DC DC Converters RM-053.3S

Description
Isolated Module DC DC Converter 1 Output 3.3V 76mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 76mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1517-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1517-5-ND
DC DC Converters 945-1517-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 76mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 76mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 0.076A; Output Power Max Recom Power - 63X9073 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.076A; Output Power Max Recom Power
63X9073
Dc-Dc Converter, Medical, 3.3V, 0.076A; Output Power Max Recom Power 63X9073
DC-DC CONVERTER, MEDICAL, 3.3V, 0.076A; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:76mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.076A; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:76mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RM-053.3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RM-053.3S
Power Supplies - Board Mount - DC DC Converters RM-053.3S
DC DC CONVERTER 3.3V 250MW

DC DC CONVERTER 3.3V 250MW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1517-5-ND 63X9073 RM-053.3S
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 0.076A; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0760 amps 0.0760 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details