RECOM Power, Inc. DC DC Converters RKZ-122005D/H

Description
Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RKZ-122005D/H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RKZ-122005D/H-ND
DC DC Converters RKZ-122005D/H-ND
Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Output Power Max Recom Power - 79Y0200 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Output Power Max Recom Power
79Y0200
Dc-Dc Converter, 2 O/p, 2W; Output Power Max Recom Power 79Y0200
DC-DC CONVERTER, 2 O/P, 2W; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V; Output Current - Output 2:200mA; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V; Output Current - Output 2:200mA; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RKZ-122005D/H-ND 79Y0200
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0500 to 0.2000 amps 0.0500 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-12000-40-4u-27631 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details