RECOM Power, Inc. DC DC Converters RM-0512S/HP

Description
Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1930-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1930-5-ND
DC DC Converters 945-1930-5-ND
Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RM-0512S/HP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RM-0512S/HP
Power Supplies - Board Mount - DC DC Converters RM-0512S/HP
DC DC CONVERTER 12V 250MW

DC DC CONVERTER 12V 250MW

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.021A; Output Power Max Recom Power - 63X9067 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.021A; Output Power Max Recom Power
63X9067
Dc-Dc Converter, Medical, 12V, 0.021A; Output Power Max Recom Power 63X9067
DC-DC CONVERTER, MEDICAL, 12V, 0.021A; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:21mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.021A; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:21mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1930-5-ND RM-0512S/HP 63X9067
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.021A; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0210 amps 0.0210 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers