RECOM Power, Inc. DC DC Converters RM-0505S

Description
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1206-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1206-ND
DC DC Converters 945-1206-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Converter, 0.25W, 5V, 0.05A, Sip; Power Supply Approvals Recom Power - 63X9055 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 0.25W, 5V, 0.05A, Sip; Power Supply Approvals Recom Power
63X9055
Dc/dc Converter, 0.25W, 5V, 0.05A, Sip; Power Supply Approvals Recom Power 63X9055
DC/DC CONVERTER, 0.25W, 5V, 0.05A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 0.25W, 5V, 0.05A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RM-0505S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RM-0505S
Power Supplies - Board Mount - DC DC Converters RM-0505S
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1206-ND 63X9055 RM-0505S
Product Name DC DC Converters Dc/dc Converter, 0.25W, 5V, 0.05A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Power Supply - 1092996 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details