RECOM Power, Inc. DC DC Converters RK-0515S

Description
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1196-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1196-ND
DC DC Converters 945-1196-ND
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Converter, 1W, 15V, 0.066A, Sip; Power Supply Approvals Recom Power - 63X8930 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 15V, 0.066A, Sip; Power Supply Approvals Recom Power
63X8930
Dc/dc Converter, 1W, 15V, 0.066A, Sip; Power Supply Approvals Recom Power 63X8930
DC/DC CONVERTER, 1W, 15V, 0.066A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 15V, 0.066A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RK-0515S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RK-0515S
Power Supplies - Board Mount - DC DC Converters RK-0515S
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1196-ND 63X8930 RK-0515S
Product Name DC DC Converters Dc/dc Converter, 1W, 15V, 0.066A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0660 amps 0.0660 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - P86C-80375 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 30000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details