DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 180 190 200 210 220 230 232 233 234 235 236 237 238 239 240 241 242 243 244 250 260 270 280 290 300 332
Product Name Notes
6W DC/DC-CONVERTER / REGULATED D
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER 12V 8W
DC DC CONVERTER 5V 6W
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 12V 625mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 625mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 500mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 1.5A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 1A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 9V 667mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 667mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 9V 833mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 833mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 312mA, 312mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 312mA, 312mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 250mA, 250mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 750mA, 750mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 750mA, 750mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 9V -9V 417mA, 417mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 9V -9V 417mA, 417mA 9V - 18V Input

<< Prev Next >>