RECOM Power, Inc. DC DC Converters RKZE-1505S/P

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RKZE-1505S/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RKZE-1505S/P-ND
DC DC Converters RKZE-1505S/P-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Recom Power - 62AC9717 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Recom Power
62AC9717
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Recom Power 62AC9717
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RKZE-1505S/P-ND 62AC9717
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details