DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 190 200 210 220 230 240 241 242 243 244 245 246 247 248 249 250 251 252 253 260 270 280 290 300 310 332
Product Name Notes
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 5V 10W
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 670mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 3A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 3A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 416mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 3A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 3A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 830mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 416mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 36V Input

<< Prev Next >>