RECOM Power, Inc. DC DC Converters RKZE-1209S/HP

Description
Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RKZE-1209S/HP-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RKZE-1209S/HP-ND
DC DC Converters RKZE-1209S/HP-ND
Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power - 62AC9692 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power
62AC9692
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power 62AC9692
DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Isolation Voltage:4kVRoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Isolation Voltage:4kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RKZE-1209S/HP-ND 62AC9692
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.2220 amps 0.2220 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details