Isolated Module DC DC Converter 1 Output 3.3V 606mA 2.97V - 3.63V Input
DC DC CONVERTER 3.3V 2W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RJZ-3.33.3S/HP-ND | RJZ-3.33.3S/HP |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) |
| DC Output Current | 0.6060 amps |