RECOM Power, Inc. DC DC Converters RKZ-2415S/P

Description
Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2585-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2585-ND
DC DC Converters 945-2585-ND
Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.132A; Output Power Max Recom Power - 72Y0060 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.132A; Output Power Max Recom Power
72Y0060
Dc-Dc Converter, Medical, 15V, 0.132A; Output Power Max Recom Power 72Y0060
DC-DC CONVERTER, MEDICAL, 15V, 0.132A; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:132mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIPRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.132A; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:132mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2585-ND 72Y0060
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.132A; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1320 amps 0.1320 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 49394 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227136 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details