RECOM Power, Inc. DC DC Converters RKZ-2412S/P

Description
Isolated Module DC DC Converter 1 Output 12V 168mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 168mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2577-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2577-ND
DC DC Converters 945-2577-ND
Isolated Module DC DC Converter 1 Output 12V 168mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 168mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RKZ-2412S/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RKZ-2412S/P
Power Supplies - Board Mount - DC DC Converters RKZ-2412S/P
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.168A; Output Power Max Recom Power - 72Y0052 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.168A; Output Power Max Recom Power
72Y0052
Dc-Dc Converter, Medical, 12V, 0.168A; Output Power Max Recom Power 72Y0052
DC-DC CONVERTER, MEDICAL, 12V, 0.168A; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:168mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIPRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.168A; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:168mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2577-ND RKZ-2412S/P 72Y0052
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.168A; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1680 amps 0.1680 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details