RECOM Power, Inc. DC DC Converters RM-0512S

Description
Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1207-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1207-ND
DC DC Converters 945-1207-ND
Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - RM-0512S
1243225-RM-0512S
Power Supplies Board Mount DCDC Converters - RM-0512S 1243225-RM-0512S
Manufacturer: Recom Power Win Source Part Number: 1243225-RM-0512S Series: ECONOLINE RM Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 4-SIP Module Applications: ITE (Commercial) Power (Watts): 250mW Size: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 72% Family Name: RM-0512S Categories: Power Supplies - Board Mount Manufacturer Homepage: www.recom-internatio nal.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 21mA Alternative Parts (Cross-Reference): IK0512SA-H; IK0512SA; SZC12P25; Introduction Date: May 19, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 1243225-RM-0512S
Series: ECONOLINE RM
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 4-SIP Module
Applications: ITE (Commercial)
Power (Watts): 250mW
Size: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 72%
Family Name: RM-0512S
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.recom-international.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 21mA
Alternative Parts (Cross-Reference): IK0512SA-H; IK0512SA; SZC12P25;
Introduction Date: May 19, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RM-0512S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RM-0512S
Power Supplies - Board Mount - DC DC Converters RM-0512S
DC DC CONVERTER 12V 250MW

DC DC CONVERTER 12V 250MW

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.021A; Output Power Max Recom Power - 63X9065 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.021A; Output Power Max Recom Power
63X9065
Dc-Dc Converter, Medical, 12V, 0.021A; Output Power Max Recom Power 63X9065
DC-DC CONVERTER, MEDICAL, 12V, 0.021A; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:21mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.021A; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:21mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1207-ND 1243225-RM-0512S RM-0512S 63X9065
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - RM-0512S Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.021A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0210 amps 0.0210 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers
Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details