DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 130 140 150 160 170 180 184 185 186 187 188 189 190 191 192 193 194 195 196 200 210 220 230 240 250 300 332
Product Name Notes
AC/DC CONVERTER 24V 1000W
AC/DC CONVERTER 24V 600W
DC/DC CONVERTER +/-12V 1W
DC/DC CONVERTER +/-12V 2W
DC/DC CONVERTER +/-15V 1W
DC/DC CONVERTER +/-15V 2W
DC/DC CONVERTER +/-3.3V 1W
DC/DC CONVERTER +/-5V 1W
DC/DC CONVERTER +/-9V 1W
DC/DC CONVERTER +/-9V 2W
DC/DC CONVERTER 12V 1W
DC/DC CONVERTER 12V 2W
DC/DC CONVERTER 15V 1W
DC/DC CONVERTER 15V 2W
DC/DC CONVERTER 3.3V 1W
DC/DC CONVERTER 3.3V 2W
DC/DC CONVERTER 5V 1W
DC/DC CONVERTER 5V 2W
DC/DC CONVERTER 9V 1W
DC/DC CONVERTER 9V 2W
Enclosed AC DC Converters 1 Output 12V 125A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 12V 18.33A 90 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 12V 27A 85 ~ 264 VAC, 88 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 12V 53A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 12V 53A 85 ~ 264 VAC, 88 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 12V 88A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 15V 14.67A 90 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 15V 22A 85 ~ 264 VAC, 88 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 15V 43A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 15V 43A 85 ~ 264 VAC, 88 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 15V 70A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 18V 12.22A 90 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 14A 85 ~ 264 VAC, 88 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 24V 27A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 27A 85 ~ 264 VAC, 88 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 24V 33.33A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 44A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 70A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 9.17A 90 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 28V 28.6A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 28V 7.86A 90 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 32V 10A 85 ~ 264 VAC, 88 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 32V 20A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 32V 20A 85 ~ 264 VAC, 88 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 32V 33A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 36V 6.11A 90 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 48V 13A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 48V 13A 85 ~ 264 VAC, 88 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 48V 16.67A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 48V 22A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 48V 35A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 48V 4.58A 90 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 48V 7A 85 ~ 264 VAC, 88 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 54V 4.07A 90 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 120A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 120A 85 ~ 264 VAC, 88 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 5V 160A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 200A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 300A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 60A 85 ~ 264 VAC, 88 ~ 370 VDC Input
Enclosed AC DC Converters 2 Output 12V -12V 1.3A, 1.7A 85 ~ 264 VAC Input
Enclosed AC DC Converters 2 Output 12V -12V 2.1A, 2.7A 85 ~ 264 VAC Input
Enclosed AC DC Converters 2 Output 12V -12V 700mA, 1.4A 85 ~ 264 VAC Input
Enclosed AC DC Converters 2 Output 12V -12V 85 ~ 264 VAC Input
Enclosed AC DC Converters 2 Output 12V 24V 12.5A, 8.33A 90 ~ 264 VAC Input
Enclosed AC DC Converters 2 Output 15V -15V 1.7A, 2.4A 85 ~ 264 VAC Input
Enclosed AC DC Converters 2 Output 15V -15V 1A, 1.4A 85 ~ 264 VAC Input
Enclosed AC DC Converters 2 Output 15V -15V 500mA, 1A 85 ~ 264 VAC Input
Enclosed AC DC Converters 2 Output 15V -15V 85 ~ 264 VAC Input
Enclosed AC DC Converters 2 Output 5V -5V 1.5A, 2A 85 ~ 264 VAC Input
Enclosed AC DC Converters 2 Output 5V -5V 3A, 4A 85 ~ 264 VAC Input
Enclosed AC DC Converters 2 Output 5V -5V 85 ~ 264 VAC Input
Enclosed AC DC Converters 2 Output 5V 12V 15A, 13.33A 90 ~ 264 VAC Input
Enclosed AC DC Converters 2 Output 5V 24V 15A, 6.67A 90 ~ 264 VAC Input
Isolated Module DC DC Converter 1 Output 12V 165mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 165mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 500mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 500mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input
Open Frame AC DC Converters 1 Output 15V 14.67A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 18V 12.22A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 9.17A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 28V 7.86A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 36V 6.11A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 4.58A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 54V 4.07A 90 ~ 264 VAC Input
Open Frame AC DC Converters 2 Output 12V -12V 1.3A, 1.7A 85 ~ 264 VAC Input
Open Frame AC DC Converters 2 Output 12V -12V 2.1A, 2.7A 85 ~ 264 VAC Input
Open Frame AC DC Converters 2 Output 12V -12V 700mA, 1.4A 85 ~ 264 VAC Input
Open Frame AC DC Converters 2 Output 15V -15V 1.7A, 2.4A 85 ~ 264 VAC Input
Open Frame AC DC Converters 2 Output 15V -15V 1A, 1.4A 85 ~ 264 VAC Input
Open Frame AC DC Converters 2 Output 15V -15V 500mA, 1A 85 ~ 264 VAC Input
Open Frame AC DC Converters 2 Output 5V -5V 1.5A, 2A 85 ~ 264 VAC Input
Open Frame AC DC Converters 2 Output 5V -5V 3A, 4A 85 ~ 264 VAC Input
Open Frame AC DC Converters 2 Output 5V 12V 15A, 13.33A 90 ~ 264 VAC Input
Open Frame AC DC Converters 2 Output 5V 48V 15A, 3.33A 90 ~ 264 VAC Input

<< Prev Next >>