Renesas Electronics Corporation Datasheets for RF Transistors
RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| The HFA3101 is an all NPN transistor array configured as a Multiplier Cell. Based on Intersil's bonded wafer UHF-1 SOI process, this array achieves very high fT (10GHz) while maintaining... | |
| The HFA3102 is an all NPN transistor array configured as dual differential amplifiers with tail transistors. Based on Intersil bonded wafer UHF-1 SOI process, this array achieves very high fT... | |
| The HFA3134 and HFA3135 are Ultra High Frequency Transistor pairs that are fabricated with Intersil Corporation's complementary bipolar UHF-1X process. The NPN transistors exhibit an fT of 8.5GHz, while the... | |
| The KGF16N05D is a dual 5.5V, 1.9mO, chip-scale, N-channel Power MOSFET. The device uses technology that uniquely integrates low cost CMOS and WLCSP fabrication processes. The chip scale package offers... | |
| The KGF20N05D is a dual 5.5V, 1.6mO, chip-scale, N-channel power MOSFET. The device uses technology that uniquely integrates low cost CMOS and WLCSP fabrication processes. The chip-scale package offers small... |
| << Prev | Next >> |