MOSFET N-CH 60V 30A LFPAK Product overview: HAT2266H-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2266H-EL-E can be used for catalog matching and distributor lookup.
N-Channel 60V 30A (Ta) 23W (Tc) Surface Mount LFPAK
Manufacturer: Renesas Electronics America
Win Source Part Number: 775596-HAT2266H-EL-E
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-100, SOT-669
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 30A (Ta)
Family Name: HAT2266H
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: LFPAK
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 3600pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 23W (Tc)
Rds On (Maximum) @ Id, Vgs: 12 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): PSMN012-60YS; BUK7Y7R2-60E; PSMN012-60YS,115; BUK7Y7R2-60EX;
Introduction Date: April 06, 2006
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH 60V 30A 5-Pin(4+Tab) LFPAK T/R
MOSFET N-CH 60V 30A LFPAK
MOSFET N-CH 60V 30A LFPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-HAT2266H-EL-E | HAT2266H-EL-ETR-ND | 775596-HAT2266H-EL-E | 668-HAT2266H-EL-E | HAT2266H-EL-E | HAT2266H-EL-E | HAT2266H-EL-E |
| Product Name | 60V 30A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2266H-EL-E | Trans MOSFET N-CH 60V 30A 5-Pin(4+Tab) LFPAK T/R | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| PD | 23000 milliwatts | 23000 milliwatts | 23000 milliwatts | 23000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | Tape & Reel (TR) | SC-100, SOT-669 | SOT3 | SC-100, SOT-669 | SC-100, SOT-669 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Polarity | N-Channel | N-Channel; N-Channel |