Manufacturer: Renesas Electronics America
Win Source Part Number: 920187-HFA3127RZ
Operating Temperature Range: 175°C (TJ)
Features: RF Transistor 5 NPN 12V 65mA 8GHz 150mW Surface Mount 16-QFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: HFA3127
Categories: Discrete Semiconductor Products
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: -HFA3127RZ, Q8469841, HFA3127RZ-CRL
RF Transistor 5 NPN 12V 65mA 8GHz 150mW Surface Mount 16-QFN (3x3)
RF TRANS 5 NPN 12V 8GHZ 16QFN Product overview: HFA3127RZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HFA3127RZ can be used for catalog matching and distributor lookup.
IC TRANS ARRAY 5X NPN 16-QFN
RF TRANS 5 NPN 12V 8GHZ 16QFN
RF Bipolar Transistors W/ANNEAL TXARRAY 5X NPN 16LD 3X3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 920187-HFA3127RZ | HFA3127RZ-ND | 283-HFA3127RZ | 391-HFA3127RZ | HFA3127RZ | HFA3127RZ |
| Product Name | TRANSISTORS - RF Transistors (BJT) - HFA3127RZ | Bipolar RF Transistors | 12V 8GHZ Bipolar Transistor | IC TRANS ARRAY 5X NPN 16-QFN | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | RF Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; 16-QFN (3x3) | 16-VFQFN Exposed Pad | Tube | |||
| Packing Method | Tube | Tube; Tube | ||||
| IC(max) | 65 milliamps | |||||
| VCEO | 12 volts | 12 volts |