Manufacturer: Intersil
Win Source Part Number: 018028-ISL6596CRZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): -, 4A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 8ns, 8ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Half Bridge Based MOSFET Driver, PDSO10
HALF BRIDGE BASED MOSFET DRIVER
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 018028-ISL6596CRZ-T | ISL6596CRZ-T | ISL6596CRZ-T |
| Product Name | PMIC - PMIC - Gate Drivers - ISL6596CRZ-T | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | |
| Polarity | N-Channel |