Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N055VDG NP90N055VDG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1232043-NP90N055VDG Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1232043-NP90N055VDG Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N055VDG - 1232043-NP90N055VDG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N055VDG
1232043-NP90N055VDG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N055VDG 1232043-NP90N055VDG
Manufacturer: Renesas Electronics America Win Source Part Number: 1232043-NP90N055VDG Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1232043-NP90N055VDG
Manufacturer Homepage: www.renesas.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1232043-NP90N055VDG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N055VDG
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single IGBTs - AUIRG4BC30U-S-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tube
View Details
6 suppliers
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details