The HFA3102 is an all NPN transistor array configured as dual differential amplifiers with tail transistors. Based on Intersil bonded wafer UHF-1 SOI process, this array achieves very high fT (10GHz) while maintaining excellent hFE and VBE matching characteristics over temperature. Collector leakage currents are maintained to under 0.01nA.brbr
RF Transistor 6 NPN 12V 30mA 10GHz 250mW Surface Mount 14-SOIC
Manufacturer: Intersil
Win Source Part Number: 001571-HFA3102BZ96
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12.4dB to 17.5dB
Frequency - Transition: 10GHz
Transistor Polarity: 6 NPN
Noise Figure (dB Typ @ f): 1.8dB to 2.1dB @ 500MHz to 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 14-SOIC
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 40 @ 10mA, 3V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
RF Bipolar Transistors W/ANNEAL OPAMP 2X LONGTAIL NPN PAIR 15
RF TRANS 6 NPN 12V 10GHZ 14SOIC
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | HFA3102BZ96 | HFA3102BZ96TR-ND | 001571-HFA3102BZ96 | HFA3102BZ96 | HFA3102BZ96 |
| Product Name | Dual Long-Tailed Pair Transistor Array | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - HFA3102BZ96 | RF Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; 6 NPN | ||
| Package Type | SOIC14 | "14-SOIC (0.154"", 3.90mm Width)" | SOT3; 14-SOIC | ||
| Noise Figure | 2.1 dB |