Renesas Electronics Corporation Datasheets for Analog-to-Digital Converter (ADC) Chips
Analog-to-digital converter (ADC) chips transform information from analog to digital form.
Analog-to-Digital Converter (ADC) Chips: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The HI-X74(A) is a complete 12-bit, Analog-to-Digital Converter, including a +10V reference clock, three-state outputs and a digital interface for microprocessor control. Successive approximation conversion is performed by two monolithic... | |
| The ICL7126 is a high performance, very low power 3sup1/sup/sub2/sub-d igit, A/D converter. All the necessary active devices are contained on a single CMOS IC, including seven segment decoders, display... | |
| The Intersil HI7190 is a monolithic instrumentation, sigma delta A/D converter which operates from ±5V supplies. Both the signal and reference inputs are fully differential for maximum flexibility and performance. | |
| The Intersil HI7191 is a monolithic instrumentation, sigma delta A/D converter which operates from ±5V supplies. Both the signal and reference inputs are fully differential for maximum flexibility and performance. | |
| The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed... | |
| The Intersil ICL7135 precision A/D converter, with its multiplexed BCD output and digit drivers, combines dual-slope conversion reliability with ±1 in 20,000 count accuracy and is ideally suited for the... | |
| The Intersil ICL7136 is a high performance, low power 3sup1/sup/sub2/sub digit, A/D converter. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7136 is designed to... |
| Next >> |