Manufacturer: Renesas Electronics America
Win Source Part Number: 067813-HAT2267H-EL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 25A (Ta)
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 2150pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 12.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
MOSFET N-CH 80V 25A LFPAK Product overview: HAT2267H-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2267H-EL-E can be used for catalog matching and distributor lookup.
N-Channel 80V 25A (Ta) 25W (Tc) Surface Mount LFPAK
MOSFET N-CH 80V 25A LFPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 067813-HAT2267H-EL-E | 278-HAT2267H-EL-E | HAT2267H-EL-E-ND | HAT2267H-EL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2267H-EL-E | 80V 25A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 80 volts | |||
| PD | 25000 milliwatts | 25000 milliwatts |