Renesas Electronics Corporation Datasheets for Sensor Chips
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| The ISL29011 is an integrated ambient and infrared light-to-digital converter with a built-in IR LED driver and I2C Interface (SMBus Compatible). This device provides not only ambient light... | |
| The ISL29020 is a low power, high sensitivity, integrated light sensor with Isup2/supC (SMBus Compatible) interface. Its state-of-the-art photodiode array provides close-to human eye response and good IR rejection. This... | |
| The ISL29021 is an integrated proximity and infrared sensor with a built-in IR LED driver and Isup2/supC Interface (SMBus Compatible). This device provides infrared sensing to allow proximity estimation featured... | |
| The ISL29027 is an integrated infrared light-to-digital converter with a built-in IR LED driver and Isup2/supC Interface (SMBus Compatible). The flexible interrupt scheme is designed for minimal microcontroller utilization.brbr For... | |
| The ISL29030A is an integrated ambient and infrared light-to-digital converter with a built-in IR LED driver and I2C Interface (SMBus Compatible). This device uses two independent ADCs for... | |
| The ISL29124 is a low power, high sensitivity, Red, Green, and Blue color light sensor (RGB) with an I2C (SMBus compatible) interface. Its state-of-the-art photodiode array provides an... | |
| The ISL29125 is a low power, high sensitivity, RED, GREEN and BLUE color light sensor (RGB) with an I2C (SMBus compatible) interface. Its state-of-the-art photodiode array provides an... | |
| The ISL29501 is a Time of Flight (ToF) based signal processing integrated circuit. The sensor enables low cost, low power, and long range optical distance sensing when combined with an... |