RF Transistor 5 NPN 12V 65mA 8GHz 150mW Surface Mount 14-SOIC
RF TRANS 5 NPN 12V 8GHZ 14SOIC Product overview: HFA3046BZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HFA3046BZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1043246-HFA3046BZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 8GHz
Transistor Polarity: 5 NPN
Noise Figure (dB Typ @ f): 3.5dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 14-SOIC
Maximum Current Collector: 65mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 40 @ 10mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50
RF TRANS 5 NPN 12V 8GHZ 14SOIC
RF Bipolar Transistors W/ANNEAL TXARRAY 3X NPN + NPN DIFF PAIR
RF TRANS 5 NPN 12V 8GHZ 14SOIC
TRANSISTOR, NPN, 12V, 0.15W, SOIC; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; DC Collector Current:34mA; Power Dissipation Pd:150mW; DC Current Gain hFE:40hFE; No. of Pins:14Pins; Operating Temperature Max:125°CRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | HFA3046BZ-ND | 283-HFA3046BZ | 1043246-HFA3046BZ | HFA3046BZ | HFA3046BZ | HFA3046BZ | 84AC6703 |
| Product Name | Bipolar RF Transistors | 12V 8GHZ Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - HFA3046BZ | Bipolar RF Transistors | RF Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 12V, 0.15W, Soic; Transistor Polarity Renesas |
| Polarity | NPN | NPN | NPN; 5 NPN | 5 NPN; NPN | NPN | ||
| Package Type | "14-SOIC (0.154"", 3.90mm Width)" | Tube | SOT3; 14-SOIC | 14-SOIC (0.154", 3.90mm Width) | TO-3 | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube | ||||
| IC(max) | 65 milliamps | 65 milliamps | |||||
| VCEO | 12 volts | 12 volts | 12 volts |