RF TRANS 5 PNP 15V 5.5GHZ 16SOIC Product overview: HFA3128BZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HFA3128BZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 001573-HFA3128BZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 5.5GHz
Transistor Polarity: 5 PNP
Noise Figure (dB Typ @ f): 3.5dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 65mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 20 @ 10mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 48
RF Transistor 5 PNP 15V 65mA 5.5GHz 150mW Surface Mount 16-SOIC
RF TRANS 5 PNP 15V 5.5GHZ 16SOIC
RF TRANS 5 PNP 15V 5.5GHZ 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-HFA3128BZ | 001573-HFA3128BZ | HFA3128BZ-ND | HFA3128BZ | HFA3128BZ |
| Product Name | 15V 5.5GHZ Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - HFA3128BZ | Bipolar RF Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tube | SOT3; 16-SOIC | "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC (0.154", 3.90mm Width) | |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube | ||
| VCEO | 15 volts | 15 volts | 15 volts | ||
| Noise Figure | 3.5 dB | 3.5 dB | 3.5 dB | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |