Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single HAT2266HWS-E

Description
Win Source Part Number: 1015161-HAT2266HWS-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 30A (Ta) Rds On (Max) @ Id, Vgs: 12mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 23W (Tc) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 3600 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote
Description
Win Source Part Number: 1015161-HAT2266HWS-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 30A (Ta) Rds On (Max) @ Id, Vgs: 12mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 23W (Tc) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 3600 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1015161-HAT2266HWS-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1015161-HAT2266HWS-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1015161-HAT2266HWS-E
Win Source Part Number: 1015161-HAT2266HWS-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 30A (Ta) Rds On (Max) @ Id, Vgs: 12mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 23W (Tc) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 3600 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1015161-HAT2266HWS-E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 30A (Ta)
Rds On (Max) @ Id, Vgs: 12mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 23W (Tc)
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 3600 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HAT2266HWS-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HAT2266HWS-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HAT2266HWS-E
MOSFET N-CH 60V 30A 5LFPAK

MOSFET N-CH 60V 30A 5LFPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1015161-HAT2266HWS-E HAT2266HWS-E
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR2407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers