Renesas Electronics Corporation Bipolar RF Transistors HFA3134IH96

Description
RF Transistor 2 NPN (Dual) 9V 26mA 8.5GHz Surface Mount 6-SOT
Request a Quote Datasheet
Description
RF Transistor 2 NPN (Dual) 9V 26mA 8.5GHz Surface Mount 6-SOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - HFA3134IH96-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
HFA3134IH96-ND
Bipolar RF Transistors HFA3134IH96-ND
RF Transistor 2 NPN (Dual) 9V 26mA 8.5GHz Surface Mount 6-SOT

RF Transistor 2 NPN (Dual) 9V 26mA 8.5GHz Surface Mount 6-SOT

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - HFA3134IH96 - 1043250-HFA3134IH96 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - HFA3134IH96
1043250-HFA3134IH96
TRANSISTORS - RF Transistors (BJT) - HFA3134IH96 1043250-HFA3134IH96
Manufacturer: Intersil Win Source Part Number: 1043250-HFA3134IH96 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 8.5GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 2.4dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-6 Maximum Current Collector: 26mA VCEO Maximum Collector-Emitter Breakdown Voltage: 9V Typical Gain (hFE) (Min): 48 @ 10mA, 2V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Intersil
Win Source Part Number: 1043250-HFA3134IH96
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 8.5GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 2.4dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-6
Maximum Current Collector: 26mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 9V
Typical Gain (hFE) (Min): 48 @ 10mA, 2V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - HFA3134IH96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
HFA3134IH96
Discrete Semiconductor Products - Transistors - Bipolar (BJT) HFA3134IH96
RF TRANS 2 NPN 9V 8.5GHZ SOT23-6

RF TRANS 2 NPN 9V 8.5GHZ SOT23-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number HFA3134IH96-ND 1043250-HFA3134IH96 HFA3134IH96
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - HFA3134IH96 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; 2 NPN (Dual)
Package Type SOT23; SOT-23-6 SOT3; SOT23; SOT-23-6
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-16R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistor Arrays, Pre-Biased - BCR183SE6433BTMA1TR-NDTR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 6697600P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details