Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ISL6605CRZA

Description
Half Bridge Based MOSFET Driver, 4A, PQCC8
Request a Quote Datasheet
Description
Half Bridge Based MOSFET Driver, 4A, PQCC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6605CRZA - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 4A, PQCC8

Half Bridge Based MOSFET Driver, 4A, PQCC8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - ISL6605CRZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
ISL6605CRZA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ISL6605CRZA
HALF BRIDGE BASED MOSFET DRIVER

HALF BRIDGE BASED MOSFET DRIVER

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ISL6605CRZA ISL6605CRZA
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package Type LCC8
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details